DIN EN 2841

Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Mineral oil resistant - Hardness 60 IRHD; German and English version EN 2841:2013

active, Most Current
Organization: DIN
Publication Date: 1 May 2013
Status: active
Page Count: 14
ICS Code (Rubber and plastics): 49.025.40
scope:

This European Standard specifies the properties of acrylonitrile-butadiene rubber (NBR) 1), mineral oil resistant, hardness 60 IRHD, for aerospace applications.

1) Symbol as per ISO 1629.

Document History

DIN EN 2841
May 1, 2013
Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Mineral oil resistant - Hardness 60 IRHD; German and English version EN 2841:2013
This European Standard specifies the properties of acrylonitrile-butadiene rubber (NBR) 1), mineral oil resistant, hardness 60 IRHD, for aerospace applications. 1) Symbol as per ISO 1629.
September 1, 2012
Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Mineral oil resistant - Hardness 60 IHRD; German and English version FprEN 2841:2012
A description is not available for this item.

References

Advertisement