DIN EN 2849
Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 90 IRHD; German and English version EN 2849:2013
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 May 2013 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Rubber and plastics): | 49.025.40 |
scope:
This European Standard specifies the properties of
acrylonitrile-butadi
1) Symbol as per ISO 1629.
Document History
DIN EN 2849
May 1, 2013
Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 90 IRHD; German and English version EN 2849:2013
This European Standard specifies the properties of acrylonitrile-butadiene rubber (NBR) 1), fuel and synthetic oil resistant, hardness 90 IRHD, for aerospace applications.
1) Symbol as per ISO 1629.
September 1, 2012
Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 90 IHRD; German and English version prEN 2849:2012
A description is not available for this item.