DIN EN 4631

Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1 050 MPa; German and English version EN 4631:2013

active, Most Current
Organization: DIN
Publication Date: 1 May 2013
Status: active
Page Count: 18
ICS Code (Steels): 49.025.10
scope:

This European Standard specifies the requirements relating to:

Steel X4CrNiMo16-5-1 (1.4418)

Air melted

Hardened and tempered

Bar

De ≤ 200 mm

900 MPa ≤ Rm ≤ 1 050 MPa

for aerospace applications.

NOTE Other designation: Z 8 CND 17-04.

Only the chemical composition of this standard must be considered.

Document History

July 1, 2021
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bars - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1050 MPa; German and English version prEN 4631:2021
A description is not available for this item.
DIN EN 4631
May 1, 2013
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1 050 MPa; German and English version EN 4631:2013
This European Standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bar De ≤ 200 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace...
July 1, 2012
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1050 MPa; German and English version FprEN 4631:2012
A description is not available for this item.
April 1, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Bar - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1050 MPa; German and English version EN 4631:2007
A description is not available for this item.
October 1, 2007
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Bar - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1050 MPa; German and English version prEN 4631:2007
A description is not available for this item.

References

Advertisement