DIN EN 2847

Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 70 IRHD; German and English version EN 2847:2013

active, Most Current
Organization: DIN
Publication Date: 1 May 2013
Status: active
Page Count: 17
ICS Code (Rubber and plastics): 49.025.40
scope:

This European Standard specifies the properties of acrylonitrile-butadiene rubber (NBR) 1), fuel and synthetic oil resistant, hardness 70 IRHD, for aerospace applications.

1) Symbol as per ISO 1629.

Document History

DIN EN 2847
May 1, 2013
Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 70 IRHD; German and English version EN 2847:2013
This European Standard specifies the properties of acrylonitrile-butadiene rubber (NBR) 1), fuel and synthetic oil resistant, hardness 70 IRHD, for aerospace applications. 1) Symbol as per ISO 1629.
September 1, 2012
Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 70 IRHD; German and English version FprEN 2847:2012
A description is not available for this item.

References

Advertisement