DIN EN 3698

Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Low temperature resistant - Hardness 70 IRHD; German and English version EN 3698:2013

active, Most Current
Organization: DIN
Publication Date: 1 May 2013
Status: active
Page Count: 14
ICS Code (Rubber and plastics): 49.025.40
scope:

This European Standard specifies the properties of acrylonitrile-butadiene rubber (NBR) 1), low temperature resistant, hardness 70 IRHD, for aerospace applications.

1) Symbol as per ISO 1629.

Document History

DIN EN 3698
May 1, 2013
Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Low temperature resistant - Hardness 70 IRHD; German and English version EN 3698:2013
This European Standard specifies the properties of acrylonitrile-butadiene rubber (NBR) 1), low temperature resistant, hardness 70 IRHD, for aerospace applications. 1) Symbol as per ISO 1629.
October 1, 2012
Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Low temperature resistant - Hardness 70 IRHD; German and English version FprEN 3698:2012
A description is not available for this item.

References

Advertisement