BSI - BS 5597
Specification for Non-Refillable Plastics Aerosol Dispensers up to 1000 mL Capacity
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 30 June 1978 |
| Status: | inactive |
| ICS Code (Aerosol containers): | 55.130 |
scope:
Material and performance requirements for containers for use with liqefied compressed or dissolved propellant gases having a maximum brimful capacity not exceeding 300 ml and an internal pressure not exceeding 12 bar at a temperature of 50°C.
Document History
March 29, 1991
Specification for Non-Refillable Plastics Aerosol Dispensers up to 1000 mL Capacity
Performance and marking of materials for non-refillable plastics aerosol dispensers up to 1000 mL capacity.
BS 5597
June 30, 1978
Specification for Non-Refillable Plastics Aerosol Dispensers up to 1000 mL Capacity
Material and performance requirements for containers for use with liqefied compressed or dissolved propellant gases having a maximum brimful capacity not exceeding 300 ml and an internal pressure not...