CEN - EN 14313
Thermal insulation products for building equipment and industrial installations - Factory made polyethylene foam (PEF) products - Specification
| Organization: | CEN |
| Publication Date: | 1 November 2009 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
This European Standard specifies the requirements for factory made flexible polyethylene foam products which are used for the thermal insulation of building equipment and industrial installations with an operating temperature in the range of approximately - 80 °C to + 150 °C.
NOTE Tensile stress in the insulation product should be avoided when applying PEF. This is even more important when applying PEF on lines with operating temperatures between - 50 °C and - 80 °C. The tensile stress should be kept at the minimum by applying the foam "under pressure", i.e. cutting the parts in a generous way. Manufacturer's advice should be heeded in all cases.
The products are manufactured in the form of tubes, profiles, sheets, rolls and tapes with or without coating and/or self-adhesive backing and/or different closure systems.
This standard describes product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling.
Products covered by this standard are also used in prefabricated thermal insulation systems and composite panels; the performance of systems incorporating these products is not covered.
This standard does not specify the required level of a given property that shall be achieved by a product to demonstrate fitness for purpose in a particular application. The levels required for a given application can be found in regulations and invitations to tender.
Products with a declared thermal conductivity greater than 0,050 W/(m⋅K) at 10 °C are not covered by this standard.
This standard does not cover products for the insulation of the building structure.
The normative part of this standard does not cover compressive stress (see Annex C, C.4).
Document History