ASTM International - ASTM E2161-13
Standard Terminology Relating to Performance Validation in Thermal Analysis
| Organization: | ASTM International |
| Publication Date: | 1 March 2013 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): | 01.040.17 |
| ICS Code (Thermodynamics in general): | 17.200.01 |
scope:
1.1 Validation of methods and apparatus is requested or required for quality initiatives or where results may be used for legal purposes.
1.2 This standard provides terminology relating to validating performance of thermal analysis methods and instrumentation. Terms that are generally understood or defined adequately in other readily available sources are not included.
1.3 The terminology described in this standard is that of the validation process and may differ from that traditionally encountered in ASTM standards.
1.4 A definition is a single sentence with additional information included in a Discussion.
1.5 Terminology commonly used in the study of precision and bias, in thermal analysis, and thermophysical properties may be found in Terminologies E177, E473, and E1142. Additional information on method validation may be found in the US Pharmacopeia and National Formulary, United States Pharmacopeial Convention, Inc. 12601 Twinbrook Parkway, Rockville, MD 20852.