GMNA - GMP.E/P.076
Polyolefin Alloy - Weather Resistant, 20% Mineral Filled, 1950 MPa Flexural Modulus
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 February 2004 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1 Scope 1.1 Material Description. This specification covers the properties of a weather resistant, 20% nominal mineral filled, 1950 MPa nominal flexural modulus polyolefin alloy, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EP or EPDM rubber.
Document History
April 1, 2011
Polyolefin Alloy – Weather Resistant, 20% Mineral Filled, 1950 MPa Flexural Modulus
Material Description. This specification covers the properties of a weather resistant, 20% nominal mineral filled, 1950 MPa nominal flexural modulus polyolefin alloy, pellet form, injection molding...
GMP.E/P.076
February 1, 2004
Polyolefin Alloy - Weather Resistant, 20% Mineral Filled, 1950 MPa Flexural Modulus
1 Scope 1.1 Material Description. This specification covers the properties of a weather resistant, 20% nominal mineral filled, 1950 MPa nominal flexural modulus polyolefin alloy, pellet form,...