DS/EN 62127-1

Ultrasonics – Hydrophones – Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 April 2013
Status: active
Page Count: 26
ICS Code (Radiographic equipment): 11.040.50
scope:

This part of IEC 62127 specifies methods of use of calibrated hydrophones for the measurement in liquids of acoustic fields generated by ultrasonic medical equipment operating in the frequency range up to 40 MHz.The objectives of this standard are:- to define a group of acoustic parameters that can be measured on a physically sound basis;- to define a second group of parameters that can be derived under certain assumptions from these measurements, and called derived intensity parameters;- to define a measurement procedure that may be used for the determination of acoustic pressure parameters;- to define the conditions under which the measurements of acoustic parameters can be made in the frequency range up to 40 MHz using calibrated hydrophones;- to define procedures for correcting, for limitations caused by the use of hydrophones with finite bandwidth and finite active element size.IEC 62127-1, IEC 62127-2 and IEC 62127-3 are being published simultaneously. Together these cancel and replace IEC 60866:1987, IEC 61101:1991, IEC 61102:1991, IEC 61220:1993 and IEC 62092:2001.The contents of the corrigendum of August 2008 have been included in this copy.

Document History

DS/EN 62127-1
April 11, 2013
Ultrasonics – Hydrophones – Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz
This part of IEC 62127 specifies methods of use of calibrated hydrophones for the measurement in liquids of acoustic fields generated by ultrasonic medical equipment operating in the frequency range...
November 26, 2007
Ultrasonics – Hydrophones – Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz
This International Standard specifies methods of use of calibrated hydrophones for the measurement in liquids of acoustic fields generated by ultrasonic medical equipment operating in the frequency...
August 9, 2006
Ultrasonics - Hydrophones - Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz using hydrophones
A description is not available for this item.
Ultrasonics - Hydrophones - Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz
This International Standard specifies methods of use of calibrated hydrophones for the measurement in liquids of acoustic fields generated by ultrasonic medical equipment operating in the frequency...
Ultrasonics - Hydrophones -- Part 1: Measurement and characterization of medical ultrasonic fields up to 40 MHz
This part of IEC 62127 specifies methods of use of calibrated hydrophones for the measurement in liquids of acoustic fields generated by ultrasonic medical equipment operating in the frequency range...

References

Advertisement