DS/EN ISO 16119-2

Agricultural and forestry machinery – Environmental requirements for sprayers – Part 2: Horizontal boom sprayers

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 March 2013
Status: active
Page Count: 28
ICS Code (Equipment for storage, preparation and distribution of fertilizers): 65.060.25
scope:

ISO 16119-2:2013 specifies requirements and the means for their verification for the design and performance of horizontal boom sprayers, as defined in 3.1, with regard to minimizing the potential risk of environmental contamination during use, including misuse foreseeable by the manufacturer. It is intended to be used with ISO 16119-1, which gives general requirements common to all the sprayer types covered by ISO 16119. It does not cover safety aspects (see ISO 4254-6). ISO 16119-2:2013 is not applicable to sprayers manufactured before the date of its publication.

Document History

DS/EN ISO 16119-2
March 21, 2013
Agricultural and forestry machinery – Environmental requirements for sprayers – Part 2: Horizontal boom sprayers
ISO 16119-2:2013 specifies requirements and the means for their verification for the design and performance of horizontal boom sprayers, as defined in 3.1, with regard to minimizing the potential...
Agricultural and forestry machinery - Environmental requirements and testing for sprayers - Part 2: Horizontal boom sprayers (ISO/FDIS 16119-2:2012)
This part of ISO 16119 specifies requirements and the means for their verification for the design and performance of horizontal boom sprayers, as defined in 3.1, with regard to minimizing the...
Agricultural and forestry machinery - Sprayers and liquid fertilizer distributors - Environmental protection - Part 2: Horizontal-boom and similar sprayers (ISO/DIS 16119-2:2010)
This standard specifies requirements and methods for their verification for design and performances of horizontal boom sprayers and similar, as defined in 3.1, with respect to minimizing the risk of...
Advertisement