DSF/ISO/DIS 10327

Air cargo - Main deck containers - Design and testing

pending, Most Current
Organization: DS
Status: pending
Page Count: 30
ICS Code (Air mode containers, pallets and nets): 55.180.30
scope:

1.1 This lnternational Standard covers the minimum design and operational testing requirements for general purpose base-restrained containers exclusively intended for the main or upper deck cargo compartments of main line civil transport aircraft, capable of being used by either airlines or shippers and requiring an airworthiness authority approval (certification). NOTE 1 The metric equivalents for dimensions have been rounded up or down to the nearest millimetre, except in critical dimensions. Masses have been rounded up to the nearest kilogram and forces have been rounded up to the nearest 10 N. NOTE 2 Though nothing technically prevents their being used for baggage, main deck containers are generally used only for carriage of freight. 1.2 This lnternational Standard does not cover the performance requirements and ultimate load testing parameters for airworthiness authorities approval (certification), which are covered in ISO 21100 or, for units approved prior to 2012, ISO 8097:2001. The design and operational testing requirements of this International Standard are additional to the performance and certification testing requirements of these standards. 1.3 This International Standard does not cover containers with an overall height of 1 625 mm (64 in) or less, that can be loaded on the lower deck compartments of main line civil transport aircraft, which are specified in International Standard ISO 6517, nor air-surface main deck containers, which are specified in International Standards ISO 4128 or ISO 8323.

Document History

DSF/ISO/DIS 10327
Air cargo - Main deck containers - Design and testing
1.1 This lnternational Standard covers the minimum design and operational testing requirements for general purpose base-restrained containers exclusively intended for the main or upper deck cargo...
Advertisement