DS/EN ISO 14065

Greenhouse gases – Requirements for greenhouse gas validation and verification bodies for use in accreditation or other forms of recognition

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 April 2013
Status: active
Page Count: 42
ICS Code (Air quality in general): 13.040.01
ICS Code (Geology. Meteorology. Hydrology): 07.060
scope:

This International Standard specifies principles and requirements for bodies that undertake validation or verification of greenhouse gas (GHG) assertions. It is GHG programme neutral. If a GHG programme is applicable, the requirements of that GHG programme are additional to the requirements of this International Standard.

Document History

November 1, 2021
General principles and requirements for bodies validating and verifying environmental information (ISO 14065:2020)
1.1 This document contains general principles and requirements for the competence, consistent operation and impartiality of bodies performing validation/verification as conformity assessment...
DS/EN ISO 14065
April 17, 2013
Greenhouse gases – Requirements for greenhouse gas validation and verification bodies for use in accreditation or other forms of recognition
This International Standard specifies principles and requirements for bodies that undertake validation or verification of greenhouse gas (GHG) assertions. It is GHG programme neutral. If a GHG...
February 12, 2013
Greenhouse gases - Requirements for greenhouse gas validation and verification bodies for use in accreditation or other forms of recognition
ISO 14065:2007 specifies principles and requirements for bodies that undertake validation or verification of greenhouse gas (GHG) assertions. It is GHG programme neutral. If a GHG programme is...
Greenhouse gases – Environmental information – Requirements for bodies validating and verifying environmental information (ISO/DIS 14065:2020)
1.1 This document contains general principles and requirements for the competence, consistent operation and impartiality of bodies performing validation/verification as conformity assessment...
Greenhouse gases – General principles and requirements for bodies validating and verifying environmental information (ISO/FDIS 14065:2020)
1.1 This document contains general principles and requirements for the competence, consistent operation and impartiality of bodies performing validation/verification as conformity assessment...
Greenhouse gases - Requirements for greenhouse gas validation and verification bodies for use in accreditation or other forms of recognition (ISO 14065:2007)
ISO 14065:2007 specifies principles and requirements for bodies that undertake validation or verification of greenhouse gas (GHG) assertions. It is GHG programme neutral. If a GHG programme is...
Greenhouse gases - Requirements for greenhouse gas validation and verification bodies for use in accreditation or other forms of recognition (ISO/FDIS 14065:2012)
This International Standard specifies principles and requirements for bodies that undertake validation or verification of greenhouse gas (GHG) assertions. It is GHG programme neutral. If a GHG...
Advertisement