ISO/IEC 10918-5

Information technology - Digital compression and coding of continuoustone still images: JPEG File Interchange Format (JFIF)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2013
Status: active
Page Count: 14
ICS Code (Information coding): 35.040
scope:

This Recommendation | International Standard specifies the JPEG File Interchange Format (JFIF).

The JPEG File Interchange Format (JFIF) is a minimal file format which enables the exchange of JPEG encoded images (according to Rec. ITU-T T.81 | ISO/IEC 10918-1) having 1 or 3 colour channels and 8 bits per colour channel between a wide variety of platforms and applications. This minimal format does not include some advanced features found in various other specified file formats. The purpose of this format is to provide for a basic form of exchange of JPEG images. The optional inclusion of thumbnail images for rapid browsing is also supported.

Document History

ISO/IEC 10918-5
May 1, 2013
Information technology - Digital compression and coding of continuoustone still images: JPEG File Interchange Format (JFIF)
This Recommendation | International Standard specifies the JPEG File Interchange Format (JFIF). The JPEG File Interchange Format (JFIF) is a minimal file format which enables the exchange of JPEG...

References

Advertisement