AIA/NAS - NAS956

TUBE BENDER, NUMERICAL CONTROL, PRECISION AIRCRAFT TYPE FOR THIN WALL, FERROUS AND NON-FERROUS ALLOYS

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 30 April 2013
Status: inactive
Page Count: 15
scope:

Purpose

The purpose of this specification is to provide a standard for a numerically controlled, thin wall tube bender of adequate power, rigidity and accuracy to draw form tight radius, thin wall bends, in non-ferrous and annealed ferrous tubing associated with the manufacture of aircraft, missile, and space vehicles.

Classification

The equipment specified herein shall be designated as, "Tube Bender, Numerically Controlled, Precision Aircraft Type for Thin Wall, Ferrous and Non-Ferrous Alloys".

Type

Type I

Precision tube bender equipped with direct pressure for pressure and clamp die (Draw Bend).

Type II

Precision tube bender equipped with direct pressure for pressure die and indirect hydraulic pressure for clamp (Comp. Bend).

Class

Class I

Precision Bender (left hand), Counter Clockwise Bending Motion. Numerical Control system AIA Class III positioning.

Class II

Precision Bender (right hand), Clockwise Bending Motion. Numerical Control System AIA Class III positioning.

Bender Capacity

Size 2 Bender capacity shall cover a range of tube diameters from 3/16" OD to 2" OD.

intended Use:

The machine described by this specification is intended for use by the Aerospace Manufacturing Industry and shall be used to form single, multiple, or tangent bends in ferrous and... View More

Document History

September 30, 2021
TUBE BENDER, NUMERICAL CONTROL, PRECISION AIRCRAFT TYPE FOR THIN WALL, FERROUS AND NON-FERROUS ALLOYS
Purpose The purpose of this specification is to provide a standard for a numerically controlled, thin wall tube bender of adequate power, rigidity and accuracy to draw form tight radius, thin wall...
January 29, 2016
TUBE BENDER, NUMERICAL CONTROL, PRECISION AIRCRAFT TYPE FOR THIN WALL, FERROUS AND NON-FERROUS ALLOYS
A description is not available for this item.
NAS956
April 30, 2013
TUBE BENDER, NUMERICAL CONTROL, PRECISION AIRCRAFT TYPE FOR THIN WALL, FERROUS AND NON-FERROUS ALLOYS
Purpose The purpose of this specification is to provide a standard for a numerically controlled, thin wall tube bender of adequate power, rigidity and accuracy to draw form tight radius, thin wall...
January 1, 1963
Tube Bender - Numerical Control, Precision Aircraft Type for Thin Wall, Ferrous and Non- Ferrous Alloys
A description is not available for this item.

References

Advertisement