ASTM International - ASTM C230/C230M-03

Standard Specification for Flow Table for Use in Tests of Hydraulic Cement

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2003
Status: inactive
Page Count: 7
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification coves requirements for the flow table and accessory apparatus (Note 1) used in making flow tests for consistency of mortars in tests of hydraulic cement.

Note 1-To help clarify the design of the flow table and accessory apparatus see the drawing in Fig. 1 [Fig. 2]. This drawing is for informational purposes only.

1.2 The values stated in either inch-pound units or SI units shall be regarded separately as standard. The values stated are not exact equivalents; therefore, each system must be used independently of the other. It is permissible to use an inch-pound caliper and mold with a SI flow table or a SI caliper and mold with an inch-pound flow table. It is not permissible to mix a SI mold with an inch-pound caliper or an inch-pound mold with a SI caliper.

Document History

April 1, 2023
Standard Specification for Flow Table for Use in Tests of Hydraulic Cement
1.1 This specification covers requirements for the flow table and accessory apparatus (Note 1) used in making flow tests for consistency of mortars in tests of hydraulic cement, such as but not...
January 1, 2021
Standard Specification for Flow Table for Use in Tests of Hydraulic Cement
1.1 This specification covers requirements for the flow table and accessory apparatus (Note 1) used in making flow tests for consistency of mortars in tests of hydraulic cement, such as but not...
June 1, 2020
Standard Specification for Flow Table for Use in Tests of Hydraulic Cement
1.1 This specification covers requirements for the flow table and accessory apparatus (Note 1) used in making flow tests for consistency of mortars in tests of hydraulic cement, such as but not...
October 1, 2014
Standard Specification for Flow Table for Use in Tests of Hydraulic Cement
1.1 This specification covers requirements for the flow table and accessory apparatus (Note 1) used in making flow tests for consistency of mortars in tests of hydraulic cement, such as but not...
June 1, 2013
Standard Specification for Flow Table for Use in Tests of Hydraulic Cement
1.1 This specification covers requirements for the flow table and accessory apparatus (Note 1) used in making flow tests for consistency of mortars in tests of hydraulic cement, such as but not...
July 1, 2008
Standard Specification for Flow Table for Use in Tests of Hydraulic Cement
1.1 This specification covers requirements for the flow table and accessory apparatus (Note 1) used in making flow tests for consistency of mortars in tests of hydraulic cement, such as but not...
ASTM C230/C230M-03
November 1, 2003
Standard Specification for Flow Table for Use in Tests of Hydraulic Cement
1.1 This specification coves requirements for the flow table and accessory apparatus (Note 1) used in making flow tests for consistency of mortars in tests of hydraulic cement. Note 1—To help clarify...
August 23, 1999
Standard Specification for Flow Table for Use in Tests of Hydraulic Cement
1.1 This specification coves requirements for the flow table and accessory apparatus (Note 1) used in making flow tests for consistency of mortars in tests of hydraulic cement. Note 1--To help...
August 23, 1999
Standard Specification for Flow Table for Use in Tests of Hydraulic Cement
1.1 This specification coves requirements for the flow table and accessory apparatus (Note 1) used in making flow tests for consistency of mortars in tests of hydraulic cement. Note 1--To help...
Advertisement