BSI - BS 3101
Specification. Intrinsically-safe remote-control circuits associated with restrained plugs and sockets for use in coal mines
inactive
| Organization: | BSI |
| Publication Date: | 11 March 1959 |
| Status: | inactive |
| ICS Code (Other switchgear and controlgear): | 29.130.99 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
Design and operating conditions to ensure that remote-control units distant from gate-end boxes can be used with any gate-end box whose circuit complies with the specification. Essential components with reference to basic circuit; limits of voltage, current, resistance, temperature in relation to circuit as a whole. Apparatus to operate on plane within 15° of horizontal.
Document History
December 31, 1986
Specification for Control and Interlock Circuits Primarily Associated with Flameproof Restrained Plugs and Sockets for Use in Coal Mines
Specifies characteristics and operating conditions, to ensure that components of control units both local and remote from the supply and control unit are interchangeable. Provides for optional...
BS 3101
March 11, 1959
Specification. Intrinsically-safe remote-control circuits associated with restrained plugs and sockets for use in coal mines
Design and operating conditions to ensure that remote-control units distant from gate-end boxes can be used with any gate-end box whose circuit complies with the specification. Essential components...