BSI - BS 4865-2

Specification for dimensions of gaskets for pipe flanges to BS 4504. Dimensions of metallic spiral-wound gaskets for pressures from 10 to 250 bar

inactive
Buy Now
Organization: BSI
Publication Date: 15 October 1973
Status: inactive
ICS Code (Seals for pipe and hose assemblies): 23.040.80
scope:

Covers design pressures from 10 bar to 250 bar and specifies metallic spiral-wound gaskets suitable for use with flanges to BS 4504 of 10 mm to 900 mm nominal size.

Document History

January 31, 1990
Dimensions of Gaskets for Pipe Flanges to BS 4504 Part 2. Spiral Wound Gaskets for Use with Steel Flanges
Dimensions and marking of gaskets for use with flat face and raised face flanges for nominal pressures PN 10, PN 16, PN 25 and PN 40 and for nominal sizes up to and including DN 900.
BS 4865-2
October 15, 1973
Specification for dimensions of gaskets for pipe flanges to BS 4504. Dimensions of metallic spiral-wound gaskets for pressures from 10 to 250 bar
Covers design pressures from 10 bar to 250 bar and specifies metallic spiral-wound gaskets suitable for use with flanges to BS 4504 of 10 mm to 900 mm nominal size.
Advertisement