CSA - C392-11

Testing of three-phase squirrel cage induction motors during refurbishment

inactive
Organization: CSA
Publication Date: 1 March 2011
Status: inactive
Page Count: 80
scope:

This Standard covers integral horsepower, three-phase, alternating current, squirrel cage induction motors rated 200 to 13 200V at 60 Hz. This Standard also covers motors operating on variable frequency drives.

Note: This Standard might be useful and may be applied with discretion to products outside the scope of this Standard.

The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.

Document History

January 1, 2020
Testing of three-phase squirrel cage induction motors during refurbishment
This Standard covers integral horsepower, three-phase, alternating current, squirrel cage induction motors rated up to 15 kV at 50/60 Hz. This Standard also covers inverter duty motors. Note: This...
March 1, 2011
Testing of three-phase squirrel cage induction motors during refurbishment
This Standard covers integral horsepower, three-phase, alternating current, squirrel cage induction motors rated 200 to 13 200V at 60 Hz. This Standard also covers motors operating on variable...
March 1, 2011
Testing of three-phase squirrel cage induction motors during refurbishment
This Standard covers integral horsepower, three-phase, alternating current, squirrel cage induction motors rated 200 to 13 200V at 60 Hz. This Standard also covers motors operating on variable...
C392-11
March 1, 2011
Testing of three-phase squirrel cage induction motors during refurbishment
This Standard covers integral horsepower, three-phase, alternating current, squirrel cage induction motors rated 200 to 13 200V at 60 Hz. This Standard also covers motors operating on variable...
January 1, 2011
Testing of three-phase squirrel cage induction motors during refurbishment
This Standard covers integral horsepower, three-phase, alternating current, squirrel cage induction motors rated 200 to 13 200V at 60 Hz. This Standard also covers motors operating on variable...

References

Advertisement