DIN EN 14869-2

Structural adhesives - Determination of shear behaviour of structural bonds - Part 2: Thick adherends shear test (ISO 11003-2:2001, modified)

inactive
Organization: DIN
Publication Date: 1 October 2004
Status: inactive
Page Count: 20
ICS Code (Adhesives): 83.180

Document History

July 1, 2011
Structural adhesives - Determination of shear behaviour of structural bonds - Part 2: Thick adherends shear test (ISO 11003-2:2001, modified)
This European Standard specifies a test method for determining the shear behaviour of an adhesive in a single lap joint bonded assembly when subjected to a tensile force. The test is performed on...
DIN EN 14869-2
October 1, 2004
Structural adhesives - Determination of shear behaviour of structural bonds - Part 2: Thick adherends shear test (ISO 11003-2:2001, modified)
A description is not available for this item.
Advertisement