DSF/ISO/DIS 16063-16
Methods for the calibration of vibration and shock transducers - Part 16: Calibration by Earth's gravitation
| Organization: | DS |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Vibrations, shock and vibration measurements): | 17.160 |
scope:
ISO 16063 comprises of a series of documents dealing with methods for the calibration of vibration and shock transducers. This part of ISO 16063 specifies the instrumentation and procedure to be used for performing primary calibration of accelerometers using Earth's gravitation. It is applicable to rectilinear accelerometers with DC (zero hertz frequency) response, such as straingauge-, piezoresistive-, variable capacitance- and servo accelerometer types. This part of ISO 16063 is applicable to the calibration of the magnitude of the sensitivity, referenced to the acceleration due to the local gravitation at 0 Hz. With the use of appropriate calibration equipment, this part of ISO 16063 can be applied to the calibration of the magnitude of the sensitivity, referenced to fractional parts of the acceleration due to the local gravitation at 0 Hz. The specification of the instrumentation used, contains requirements on environmental conditions as well as specific requirements for the apparatus to be used. NOTE This part of ISO 16063 is applicable to reference standard accelerometers and working standard accelerometers.
Document History