DS/EN ISO 11206

Water quality - Determination of dissolved bromate - Method using ion chromatography (IC) and post column reaction (PCR)

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 April 2013
Status: active
Page Count: 26
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

ISO 11206:2011 specifies a method for the determination of dissolved bromate in water (e.g. drinking water, mineral water, raw water, surface water, partially treated water or swimming pool water). Appropriate pretreatment of the sample (e.g. dilution) allows determination of bromate at concentrations ³0,5 µg/l. The working range is restricted by the ion-exchange capacity of the separator column. Dilution of the sample to the bromate working range can be necessary.

Document History

DS/EN ISO 11206
April 12, 2013
Water quality - Determination of dissolved bromate - Method using ion chromatography (IC) and post column reaction (PCR)
ISO 11206:2011 specifies a method for the determination of dissolved bromate in water (e.g. drinking water, mineral water, raw water, surface water, partially treated water or swimming pool water)....
Water quality - Determination of dissolved bromate - Method using ion chromatography (IC) and post column reaction (PCR) (ISO 11206:2011)
This International Standard specifies a method for the determination of dissolved bromate in water (e.g. drinking water, mineral water, raw water, surface water, partially treated water or swimming...
Advertisement