CSA - CAN/CSA-E60335-2-79-09

Household and similar electrical appliances – Safety – Part 2-79: Particular requirements for high pressure cleaners and steam cleaners

inactive
Organization: CSA
Publication Date: 1 March 2009
Status: inactive
Page Count: 73
scope:

This Standard deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2.5 MPa and not more than 25 MPa and with an input to the drive for the high pressure pump not exceeding 10 kW, their rated voltage being not more than 250 V for single-phase appliances and 600 V for other appliances.

The requirements in this Standard referring to steam cleaners do not apply in Canada.

This Standard applies to high pressure cleaners intended for extensive open spraying of water and cleaning liquids having a flashpoint higher than 60 °C, but excluding electrostatic sprayers and types for use in spray booths or other areas where hazardous concentrations of inflammable vapours are likely to occur.

- audio, video and similar electronic apparatus (CAN/CSA-C22.2 No. 60065);

- appliances for medical purposes (CAN/CSA-C22.2 No. 60601 series of Standards);

- hand-held motor-operated electric tools (CAN/CSA-C22.2 No. 60745 series of Standards);

- personal computers and similar equipment (CAN/CSA-C22.2 No. 60950 series of Standards);

- transportable motor-operated electric tools (CAN/CSA-E1029 series of Standards);

- steam cleaners for household use only (CAN/CSA-E60335-2-54).

Document History

CAN/CSA-E60335-2-79-09
March 1, 2009
Household and similar electrical appliances – Safety – Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This Standard deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2.5 MPa and not more than 25 MPa and with an input to the...
March 1, 2009
Household and similar electrical appliances – Safety – Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not...
January 1, 2009
Household and similar electrical appliances — Safety — Part 2-79: Particular requirements for high pressure
This International Standard deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2,5 MPa and not more than 25 MPa and with an...
January 1, 2009
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not...

References

Advertisement