CSA - CAN/CSA-E61347-1:03

Lamp controlgear – Part 1: General and safety requirements

inactive
Organization: CSA
Publication Date: 1 July 2003
Status: inactive
Page Count: 146
ICS Code (Other standards related to lamps): 29.140.99
scope:

The object of this Part 1 Standard is to specify general electrical safety requirements for certain products. The requirements of this Standard apply to a specific end-use product when it is explicitly referred to by that product standard. Each individual product standard may supplement, modify, or omit a general rule in the Part 1 Standard to provide the relevant requirements for each type of product.

Note 1A: Manufacturers designing products for use in Canada may find a helpful summary of the equipment-related requirements of the Canadian Electrical Code, Part I, in CSA SPE-2000.

This Standard specifies general and safety requirements for lamp controlgear designed to be installed on branch circuits not exceeding 600 V nominal between conductors and used in accordance with the rules of the Canadian Electrical Code, Part I.

Document History

January 1, 2024
Lamp controlgear — Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 1 000 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
CAN/CSA-E61347-1:03
July 1, 2003
Lamp controlgear – Part 1: General and safety requirements
The object of this Part 1 Standard is to specify general electrical safety requirements for certain products. The requirements of this Standard apply to a specific end-use product when it is...
July 1, 2003
Lamp controlgear Part 1: General and safety requirements
The object of this Part 1 Standard is to specify general electrical safety requirements for certain products. The requirements of this Standard apply to a specific end-use product when it is...
January 1, 2003
Lamp controlgear - Part 1: General and safety requirements
The object of this Part 1 Standard is to specify general electrical safety requirements for certain products. The requirements of this Standard apply to a specific end-use product when it is...
January 1, 2003
Lamp controlgear — Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...

References

Advertisement