CEN - EN ISO 75-1
Plastics - Determination of temperature of deflection under load - Part 1: General test method
| Organization: | CEN |
| Publication Date: | 1 April 2013 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This part of ISO 75 gives a general test methods for the determination of the temperature of deflection under load (flexural stress under three-point loading) of plastics. Different types of test specimen and different constant loads are defined to suit different types of material.
ISO 75-2 gives specific requirements for plastics (including
filled plastics and fibre-reinforced plastics in which the fibre
length, prior to processing, is up to 7,5 mm) and ebonite while
part 3 gives specific requirements for high-strength thermosetting
laminates and long-fibre-reinforce
The methods specified are suitable for assessing the relative behaviour of different types of material at elevated temperature under load at a specified rate of temperature increase. The results obtained do not necessarily represent maximum applicable temperatures, because in practice essential factors such as time, loading conditions and nominal surface stress may differ from the test conditions. True comparability of data can only be achieved for materials having the same room-temperature flexural modulus.
The methods specify preferred dimensions for the test specimens.
Data obtained using the test methods described may not be used to predict actual end-use performance. The data are not intended for design analysis or predicting the endurance of materials at elevated temperatures.
This method is commonly known as the HDT test (heat deflection test or heat distortion test), although there is no official document using this designation.
Document History