CEN - EN 15501

Thermal insulation products for building equipment and industrial installations - Factory made expanded perlite (EP) and exfoliated vermiculite (EV) products - Specification

inactive
Organization: CEN
Publication Date: 1 April 2013
Status: inactive
Page Count: 46
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for factory made expanded perlite and exfoliated vermiculite products which are used for the thermal insulation of building equipment and industrial installations with an operating temperature in the range of approximately 0 °C to + 1 100 °C.

Expanded perlite and exfoliated vermiculite products can be used below 0 °C but special tests regarding the suitability of the product in the intended application are advised (e.g. liquefaction of oxygen). Manufacturer's advice should be heeded in all cases.

The products are manufactured in the form of boards, pipe sections, segments, prefabricated ware and special ware.

This European Standard describes product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling.

Products covered by this European Standard are also used in prefabricated thermal insulation systems and composite panels; the structural performance of systems incorporating these products is not covered.

This European Standard does not specify the required level of a given property that is achieved by a product to demonstrate fitness for purpose in a particular application. The levels required for a given application can be found in regulations and invitations to tender.

Products with a declared thermal conductivity greater than 0,6 W/(m⋅K) at 10 °C are not covered by this European Standard.

This European Standard does not cover products intended to be used for the insulation of the building structure.

The European Standard does not cover the following acoustical aspects: direct airborne sound insulation and impact transmission noise index.

Document History

November 1, 2018
Thermal insulation products for building equipment and industrial installations - Factory made expanded perlite (EP) and exfoliated vermiculite (EV) products - Specification
A description is not available for this item.
December 1, 2015
Thermal insulation products for building equipment and industrial installations - Factory made expanded perlite (EP) and exfoliated vermiculite (EV) products - Specification
This European Standard specifies the requirements for factory made expanded perlite and exfoliated vermiculite products which are used for the thermal insulation of building equipment and industrial...
EN 15501
April 1, 2013
Thermal insulation products for building equipment and industrial installations - Factory made expanded perlite (EP) and exfoliated vermiculite (EV) products - Specification
This European Standard specifies the requirements for factory made expanded perlite and exfoliated vermiculite products which are used for the thermal insulation of building equipment and industrial...

References

Advertisement