CSA - C22.2 NO. 166-M1983

Stage and Studio Luminaires

inactive
Organization: CSA
Publication Date: 1 May 1983
Status: inactive
Page Count: 28
scope:

This Standard applies to portable and stationary, incandescent and gaseous discharge stage and studio luminaires of types suitable for use in dry, damp, or wet locations, intended for use in nonhazardous locations and for connection to a supply circuit of 600 V and less between conductors, designed to be installed and used in accordance with the Rules of the Canadian Electrical Code, Part I.

This equipment is not intended for household use.

Document History

January 1, 2015
Stage and studio luminaires
This Standard applies to portable and stationary stage and studio luminaires, integrated controls, and power supplies of all types suitable for use in dry, damp, or wet locations, intended for use in...
January 1, 2015
Stage and studio luminaires
This Standard applies to portable and stationary stage and studio luminaires, integrated controls, and power supplies of all types suitable for use in dry, damp, or wet locations, intended for use in...
May 1, 1983
Stage and Studio Luminaires
This Standard applies to portable and stationary, incandescent and gaseous discharge stage and studio luminaires of types suitable for use in dry, damp, or wet locations, intended for use in...
May 1, 1983
Stage and Studio Luminaires
This Standard applies to portable and stationary, incandescent and gaseous discharge stage and studio luminaires of types suitable for use in dry, damp, or wet locations, intended for use in...
C22.2 NO. 166-M1983
May 1, 1983
Stage and Studio Luminaires
This Standard applies to portable and stationary, incandescent and gaseous discharge stage and studio luminaires of types suitable for use in dry, damp, or wet locations, intended for use in...
Advertisement