ETSI - TS 102 527-5
Digital Enhanced Cordless Telecommunications (DECT); New Generation DECT; Part 5: Additional feature set nr. 1 for extended wideband speech services
| Organization: | ETSI |
| Publication Date: | 1 April 2013 |
| Status: | inactive |
| Page Count: | 204 |
scope:
The present document specifies a set of functionalities of the New Generation DECT.
The New Generation DECT provides the following basic new functionalities:
• Wideband speech service (part 1).
• Packet-mode data service supporting Internet Protocol with efficient spectrum usage and high data rates (part 2).
• Extended wideband speech services (part 3).
• Light Data Services: Software Update Over The Air (SUOTA), Content Downloading and HTTP based applications (part 4).
• Additional feature set nr. 1 for extended wideband speech services (part 5).
All New Generation DECT devices will offer at least one or several of these services.
The present document describes the part 5: Additional feature set nr. 1 for extended wideband speech services.
• For the description of the wideband speech service, see TS 102 527-1 [17].
• For the description of the support of transparent IP packet data, see TS 102 527-2 [i.4].
• For the description of the Extended wideband speech services, see TS 102 527-3 [18].
• For the description of the Light Data Services: Software Update Over The Air (SUOTA), Content Downloading and HTTP based applications, see TS 102 527-4 [i.5].
Part 5 ("Additional feature set nr. 1 for extended wideband speech services") is defined as an extension of part 3 ("Extended wideband speech services" [18]) which is itself an extension of part 1 ("Wideband speech service" [17]). Consequently, this means that all devices compliant to the present document will also implement at least all mandatory features and may implement the optional features defined in part 3 and part 1. In addition to that, the present document defines additional mandatory or optional features.
Part 1, and therefore also part 3 and part 5, are defined as extensions of the "Generic Access Profile (GAP)" [11]. All DECT devices offering Wideband speech services (part 1, or part 1 plus part 3, or part 1 plus part 3 plus part 5) are also compliant with the "Generic Access Profile (GAP)" [11], and offer the DECT standard 32 kbit/s voice service according to GAP [11].
All DECT devices claiming to be compliant with this Application Profile will offer at least the basic services defined as mandatory. In addition to that, optional features can be implemented to offer additional DECT services.
The aim of the present document is to guarantee a sufficient level of interoperability and to provide an easy route for development of DECT wideband speech applications, with the features of the present document being a common fall-back option available in all compliant to this profile equipment.
The present document is defined as an extension of TS 102 527-3 [18] so the numbering and order of figures and tables in the present document is aligned with the corresponding numbering and order of figures and tables in TS 102 527-3 [18].
Document History