SNV - SN EN 3660-025
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 025: Cable outlet, style A, straight, unsealed, with cable tie strain relief for EN 3646 - Product standard
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 April 2013 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard defines a range of cable outlets, straight, style A, for use under the following conditions:
Associated electrical connector(s) : EN 3660-002
Temperature range, Class A : − 65 °C to 200 °C
Class N : − 65 °C to 200 °C
Class W : − 65 °C to 175 °C
Document History
SN EN 3660-025
April 1, 2013
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 025: Cable outlet, style A, straight, unsealed, with cable tie strain relief for EN 3646 - Product standard
This European Standard defines a range of cable outlets, straight, style A, for use under the following conditions:
Associated electrical connector(s) : EN 3660-002
Temperature range, Class A : −...
July 1, 2009
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 025: Cable outlet, style A, straight, unsealed, with cable tie strain relief for EN 3646 - Product standard
A description is not available for this item.