SNV - SN EN 3660-027

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 027: Cable outlet, style A, 45°, unsealed, with cable tie strain relief for EN 3646 - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 April 2013
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard defines a range of cable outlets, 45°, style A, for use under the following conditions:

Associated electrical connector(s) : EN 3660-002

Temperature range, Class A : − 65 °C to 200 °C

Class N : − 65 °C to 200 °C

Class W : − 65 °C to 175 °C

Document History

SN EN 3660-027
April 1, 2013
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 027: Cable outlet, style A, 45°, unsealed, with cable tie strain relief for EN 3646 - Product standard
This European Standard defines a range of cable outlets, 45°, style A, for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class A : − 65 °C...
July 1, 2009
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 027: Cable outlet, style A , 45 Degrees, unsealed, with cable tie strain relief for EN 3646 - Product standard
A description is not available for this item.

References

Advertisement