SNV - SN EN 6049-008

Aerospace series - Electrical cables, installation - Protective sleeves in meta-aramid fibres - Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from -55° C to 200° C - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 April 2013
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of post installation flexible self-wrapping EMI shielding protection sleeves for electrical cable and cable bundles made from meta-aramid fibres for the external sleeve, and nickel copper plated braid as the internal layer and provided with a water repellent protection for aerospace application.

Document History

SN EN 6049-008
April 1, 2013
Aerospace series - Electrical cables, installation - Protective sleeves in meta-aramid fibres - Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from -55° C to 200° C - Product standard
This European Standard specifies the characteristics of post installation flexible self-wrapping EMI shielding protection sleeves for electrical cable and cable bundles made from meta-aramid fibres...

References

Advertisement