SNV - SN EN ISO 19712-3

Plastics - Decorative solid surfacing materials - Part 3: Determination of properties - Solid surface shapes

inactive
Organization: SNV
Publication Date: 1 April 2013
Status: inactive
Page Count: 50
ICS Code (Laminated sheets): 83.140.20
scope:

This part of ISO 19712 specifies the methods of test for determination of the properties of solid surfacing materials, as defined in Clause 3, in the form of shaped products. These methods are primarily intended for testing the materials specified in ISO 19712-1.

The tests may be carried out on finished products, but are generally carried out on test panels of a size sufficient to meet the requirements of the test, and of the same material and finish as the finished product.

Document History

April 1, 2022
Plastics - Decorative solid surfacing materials - Part 3: Determination of properties - Solid surface shapes
This document specifies the methods of test for determination of the properties of solid surfacing materials, as defined in Clause 3, in the form of shaped products. These methods are primarily...
SN EN ISO 19712-3
April 1, 2013
Plastics - Decorative solid surfacing materials - Part 3: Determination of properties - Solid surface shapes
This part of ISO 19712 specifies the methods of test for determination of the properties of solid surfacing materials, as defined in Clause 3, in the form of shaped products. These methods are...

References

Advertisement