API STD 526

Flanged Steel Pressure Relief Valves

inactive
Buy Now
Organization: API
Publication Date: 1 November 1969
Status: inactive
Page Count: 28
scope:

a. This standard covers the specifications for flanged steel safety relief values. Basic requirements are given for:

1. Orifice designation and area.

2. Value size and rating, inlet and outlet.

3. Materials, body and spring.

4. Pressure-temperature limits.

5. Centre-to-face dimensions, inlet and outlet.

b. For the convenience of the purchaser, a sample specification sheet is given in Appendix A.

c. Nameplate nomenclature and requirements for stamping are detailed in Appendix B.

Document History

August 1, 2023
Flanged Steel Pressure-relief Valves
This standard is a purchase specification for flanged steel pressure-relief valves. Basic requirements are given for direct spring-loaded pressure-relief valves and pilot-operated pressure-relief...
September 1, 2017
Flanged Steel Pressure-relief Valves
A description is not available for this item.
September 1, 2017
Flanged Steel Pressure-relief Valves
This standard is a purchase specification for flanged steel pressure-relief valves. Basic requirements are given for direct spring-loaded pressure-relief valves and pilot-operated pressure-relief...
April 1, 2009
Flanged Steel Pressure-relief Valves
This standard is a purchase specification for flanged steel pressure-relief valves. Basic requirements are given for direct spring-loaded pressure-relief valves and pilot-operated pressure-relief...
April 1, 2009
Flanged Steel Pressurerelief Valves
This standard is a purchase specification for flanged steel pressure-relief valves. Basic requirements are given for direct spring-loaded pressure-relief valves and pilot-operated pressure-relief...
April 1, 2009
Flanged Steel Pressure-relief Valves
This standard is a purchase specification for flanged steel pressure-relief valves. Basic requirements are given for direct spring-loaded pressure-relief valves and pilot-operated pressure-relief...
June 1, 2002
Flanged Steel Pressure Relief Valves
This standard is a purchase specification for flanged steel pressure relief valves. Basic requirements are given for direct spring-loaded pressure relief valves and pilot-operated pressure relief...
June 1, 1995
Flanged Steel Pressure Relief Valves
1.1 Scope This standard is a purchase specification for flanged steel pressure relief valves. Basic requirements are given for direct spring-loaded pressure relief valves and pilot-operated pressure...
API STD 526
November 1, 1969
Flanged Steel Pressure Relief Valves
a. This standard covers the specifications for flanged steel safety relief values. Basic requirements are given for: 1. Orifice designation and area. 2. Value size and rating, inlet and outlet. 3....

References

Advertisement