BSI - BS 4999-71

Specification for general requirements for rotating electrical machines. Winding terminations

inactive
Buy Now
Organization: BSI
Publication Date: 29 February 1984
Status: inactive
ICS Code (Rotating machinery in general): 29.160.01
scope:

Specifies terminations for rotating machines rated up to 15 kV a.c. r.m.s. types of terminations, creepage and clearance distances, current ratings of connections, definitions.

Document History

BS 4999-71
February 29, 1984
Specification for general requirements for rotating electrical machines. Winding terminations
Specifies terminations for rotating machines rated up to 15 kV a.c. r.m.s. types of terminations, creepage and clearance distances, current ratings of connections, definitions.
February 11, 1974
Specification for general requirements for rotating electrical machines. Winding terminations
Specifies terminations for rotating machines rated up to 11 kV a.c. r.m.s., types of termination, creepage and clearance distances, current ratings of connections, definitions.

References

Advertisement