DS/EN ISO 11114-2

Gas cylinders – Compatibility of cylinder and valve materials with gas contents – Part 2: Non-metallic materials

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 April 2013
Status: active
Page Count: 30
ICS Code (Pressure regulators): 23.060.40
ICS Code (Pressure vessels): 23.020.30
ICS Code (Gas cylinders): 23.020.35
scope:

ISO 11114-2:2013 gives guidance in the selection and evaluation of compatibility between non-metallic materials for gas cylinders and valves and the gas contents. It also covers bundles, tubes and pressure drums. ISO 11114-2:2013 can be helpful for composite and laminated materials used for gas cylinders. It does not cover the subject completely and is intended to give guidance only in evaluating the compatibility of gas/material combinations. Only the influence of the gas in changing the material and mechanical properties is considered (for example chemical reaction or change in physical state). The basic properties of the materials, such as mechanical properties, required for design purposes are normally available from the materials' supplier and are not considered. The compatibility data given are related to single component gases but can be used to some extent for gas mixtures. Ceramics, glasses, and adhesives are not covered. Other aspects such as quality of delivered gas are not considered. ISO 11114-2:2013 is not intended to be used for cryogenic fluids (see ISO 21010).

Document History

November 16, 2021
Gas cylinders – Compatibility of cylinder and valve materials with gas contents – Part 2: Non-metallic materials (ISO 11114-2:2021)
This document gives guidance in the selection and evaluation of compatibility between non-metallic materials for gas cylinders and valves and the gas contents. It also covers bundles, tubes and...
DS/EN ISO 11114-2
April 18, 2013
Gas cylinders – Compatibility of cylinder and valve materials with gas contents – Part 2: Non-metallic materials
ISO 11114-2:2013 gives guidance in the selection and evaluation of compatibility between non-metallic materials for gas cylinders and valves and the gas contents. It also covers bundles, tubes and...
May 22, 2001
Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 2: Non-metallic materials
This standard gives guidance in the selection and evaluation of compatibility between non-metallic materials for gas cylinders and valves and the cyllinder's gas contents. This standard also covers...
Gas cylinders – Compatibility of cylinder and valve materials with gas contents – Part 2: Non-metallic materials (ISO/DIS 11114-2:2020)
This document gives guidance in the selection and evaluation of compatibility between non-metallic materials for gas cylinders and valves and the gas contents. It also covers bundles, tubes and...
Gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 2: Non-metallic materials (ISO/FDIS 11114-2:2012)
This part of ISO 11114 gives guidance in the selection and evaluation of compatibility between non-metallic materials for gas cylinders and valves and the gas contents. It also covers bundles, tubes...
Gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 2: Non-metallic materials (ISO/DIS 11114-2:2011)
This Standard gives guidance in the selection and evaluation of compatibility between non-metallic materials for gas cylinders and valves and the gas contents. This standard also covers bundles,...

References

Advertisement