DS/EN 62196-2/A11
Plugs, socket-outlets, vehicle connectors and vehicle inlets – Conductive charging of electric vehicles – Part 2: Dimensional compatibility and interchangeability requirements for a.c. pin and contact-tube accessories
| Organization: | DS |
| Publication Date: | 24 April 2013 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
IEC 62196-2:2011 applies to plugs, socket-outlets, vehicle connectors and vehicle inlets with pins and contact-tubes of standardized configurations, herein referred to as accessories. They have a nominal rated operating voltage not exceeding 500 V a.c., 50 to 60 Hz, and a rated current not exceeding 63 A three-phase or 70 A single phase, for use in conductive charging of electric vehicles. This standard covers the basic interface accessories for vehicle supply as specified in IEC 62196-1, and intended for use in conductive charging systems for circuits specified in IEC 61851-1:2010. This publication is to be read in conjunction with IEC 62196-1:2011.
Document History