DS/EN 302-7

Adhesives for load-bearing timber structures - Test methods - Part 7: Determination of the working life under referenced conditions

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 May 2013
Status: active
Page Count: 14
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies a method for determining the working life for adhesives mixed with hardener for load-bearing timber structures, by a viscosity test. This method is not suitable for determining the working life of a multi-component adhesive whose actual working life is very short. This document is only intended for obtaining a reliable basis for comparison between adhesives. The method gives results which cannot be applied to the safe manufacture of timber structures without modifications for the influences of factory temperature and relative air humidity.

Document History

February 20, 2023
Adhesives for load-bearing timber structures – Test methods – Part 7: Determination of the working life under referenced conditions
This document specifies a method for determining the working life for adhesives mixed with hardener for load-bearing timber structures, by a viscosity test. This method does not apply to determining...
DS/EN 302-7
May 2, 2013
Adhesives for load-bearing timber structures - Test methods - Part 7: Determination of the working life under referenced conditions
This European Standard specifies a method for determining the working life for adhesives mixed with hardener for load-bearing timber structures, by a viscosity test. This method is not suitable for...
September 3, 2004
Adhesives for load-bearing timber structures - Test methods - Part 7: Determination of the conventional working life
This part of EN 302 specifies a method of determining the conventional working life for adhesives for load bearing timber structures, by a viscosity test.
Adhesives for load-bearing timber structures – Test methods – Part 7: Determination of the working life under referenced conditions
This document specifies a method for determining the working life for adhesives mixed with hardener for load-bearing timber structures, by a viscosity test. This method is not suitable for...
Adhesives for load-bearing timber structures - Test methods - Part 7: Determination of the working life under referenced conditions
This part of EN 302 specifies a method for determining the working life for adhesives for load-bearing timber structures, by a viscosity test. This method is not suitable for determining the working...
Adhesives for load-bearing timber structures - Test methods - Part 7: Determination of the working life under referenced conditions
This European Standard specifies a method for determining the working life for adhesives mixed with hardener for load-bearing timber structures, by a viscosity test. This method is not suitable for...
Advertisement