BSI - BS 5885-1

Automatic gas burners. Specification for industrial gas burners of input rating 60 kW and above

inactive
Organization: BSI
Publication Date: 30 June 1980
Status: inactive
ICS Code (Gas fuel burners): 27.060.20
scope:

Burners employing forced or mechanically induced draught, which may be of packaged or non-packaged types and may be designed for use with 1st, 2nd and 3rd family gases. Covers single burners, and dual fuel burners when operating only on gas.

Document History

August 31, 1988
Automatic Gas Burners - Part 1: Specification for Burners with Input Rating 60kW and Above
Safety aspects for burners employing forced or mechanically induced draught, which may be packaged or non packaged types and designed for use with 1st, 2nd and 3rd family gases. Covers single burners...
August 31, 1988
Automatic Gas Burners Part 1: Specification for Burners with Input Rating 60kW and Above
A description is not available for this item.
BS 5885-1
June 30, 1980
Automatic gas burners. Specification for industrial gas burners of input rating 60 kW and above
Burners employing forced or mechanically induced draught, which may be of packaged or non-packaged types and may be designed for use with 1st, 2nd and 3rd family gases. Covers single burners, and...

References

Advertisement