BSI - BS 4842
Specification for stoving organic finishes on aluminium extrusions and preformed sections for external architectural application
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 29 December 1972 |
| Status: | inactive |
| ICS Code (Organic coatings): | 25.220.60 |
scope:
Gives in separate sections the requirements and methods of test for the organic coatings which are to be used for finishing aluminium sections, and also for the finish of the aluminium sections themselves.
Document History
August 31, 1984
Specification for Liquid organic coatings for application to aluminium alloy extrusions, sheet and preformed sections for external architectural purposes, and for the finish on aluminium alloy extrusions, sheet and preformed sections coated with liquid organic coatings
Requirements for coatings before and after their application. Also specifies the pre-treatment of the aluminium alloy. (See also BS 6496).
August 31, 1984
Specification for Liquid Organic Coatings for Application to Aluminium Alloy Extrusions, Sheet and Preformed Sections for External Architectural Purposes, and for the Finish on Aluminium Alloy Extrusions, Sheet and Pref. Sect. Coated with Liquid Organic Coatings
A description is not available for this item.
BS 4842
December 29, 1972
Specification for stoving organic finishes on aluminium extrusions and preformed sections for external architectural application
Gives in separate sections the requirements and methods of test for the organic coatings which are to be used for finishing aluminium sections, and also for the finish of the aluminium sections...