BSI - BS 6042

Specification for dental semi-precious metal casting alloys

inactive
Organization: BSI
Publication Date: 30 January 1981
Status: inactive
ICS Code (Dental materials): 11.060.10
ICS Code (Cadmium, cobalt and their alloys): 77.120.70
scope:

Covers dental casting alloys containing between 30% and 79% gold and/or platinum group metals. Requirements for composition, melting range, Vickers hardness, 0.1% proof stress, and elongation.

Document History

July 31, 1990
Specification for dental semi-precious metal casting alloys
Classifies and specifies requirements and test methods for dental casting alloys with a noble metal content of 25% up to but not including 75% suitable for making dental restoration and appliances.
July 31, 1990
Dental Semi-Precious Metal Casting Alloys
A description is not available for this item.
BS 6042
January 30, 1981
Specification for dental semi-precious metal casting alloys
Covers dental casting alloys containing between 30% and 79% gold and/or platinum group metals. Requirements for composition, melting range, Vickers hardness, 0.1% proof stress, and elongation.
Advertisement