ISO 1920-11

Testing of concrete - Part 11: Determination of the chloride resistance of concrete, unidirectional diffusion

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2013
Status: active
Page Count: 28
ICS Code (Concrete and concrete products): 91.100.30
scope:

this part of ISO 1920 specifies a method for determining the unidirectional non-steady-state chloride penetration parameters of conditioned specimens of hardened concrete. The test method enables the determination of the chloride penetration at a specified age, e.g. for ranking of concrete quality by comparative testing.

NOTE 1 The aim of the test is to assess the potential resistance to chloride ingress for a concrete mix.

NOTE 2 since resistance to chloride penetration depends on ageing. due to the effects of continual hydram of the concrete, the ranking mayalso change with age.

Document History

ISO 1920-11
May 1, 2013
Testing of concrete - Part 11: Determination of the chloride resistance of concrete, unidirectional diffusion
this part of ISO 1920 specifies a method for determining the unidirectional non-steady-state chloride penetration parameters of conditioned specimens of hardened concrete. The test method enables the...

References

Advertisement