ISO 17949
Impact test procedures for road vehicles - Seating and positioning procedures for anthropomorphic test devices - Procedure for the WorldSID 5Oth percentile male sideimpact dummy in front outboard seating positions
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 May 2013 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Diagnostic, maintenance and test equipment): | 43.180 |
scope:
This International Standard specifies the conditions and requirements for the recommended placement of the WorldSID 50th percentile male side-impact dummy (WS50), as defined in ISO 15830-1, ISO 15830-2, ISO 15830-3, and ISO 15830-4, when used in front outboard seating positions of motor vehicles for side-impact testing.
Document History
December 1, 2018
Impact test procedures for road vehicles - Seating and positioning procedures for anthropomorphic test devices - Procedure for the WorldSID 5Oth percentile male side-impact dummy in front outboard seating positions AMENDMENT 2
A description is not available for this item.
May 1, 2017
Impact test procedures for road vehicles - Seating and positioning procedures for anthropomorphic test devices - Procedure for the WorldSID 5Oth percentile male side-impact dummy in front outboard seating positions AMENDMENT 1
A description is not available for this item.
ISO 17949
May 1, 2013
Impact test procedures for road vehicles - Seating and positioning procedures for anthropomorphic test devices - Procedure for the WorldSID 5Oth percentile male sideimpact dummy in front outboard seating positions
This International Standard specifies the conditions and requirements for the recommended placement of the WorldSID 50th percentile male side-impact dummy (WS50), as defined in ISO 15830-1, ISO...