DS/EN 301087 V5.4.1

Digital cellular telecommunications system (Phase 2 &Phase 2+); Base Station System (BSS) equipment specification; Radio aspects (GSM 11.21 version 5.4.1)

inactive
Organization: DS
Publication Date: 8 December 1999
Status: inactive
scope:

This EN specifies the Radio Frequency (RF) test methods and conformance requirements for GSM 900 and DCS 1800 Base Station Systems (BSS)s. These have been derived from, and are consistent with, the core GSM specifications specified in the requirements reference subclause of each test. This EN is applicable BSS meeting the requirements of either GSM Phase 2 or GSM Phase 2+. Unless otherwise stated, all tests are applicable to BSS meeting Phase 2 and/or Phase 2+ GSM requirements, because the requirements of the Phase 2 and Phase 2+ core GSM specifications which are referenced in the test are consistent. Most differences between Phase 2 and Phase 2+ requirements represent Phase 2+ features which are optional for the BSS to support.

Document History

January 15, 2002
Digital cellular telecommunications system (Phase 2 & Phase 2+); Base Station System (BSS) equipment specification; Radio aspects (GSM 11.21 version 8.1.1 Release 1999)
The present document specifies the Radio Frequency (RF) test methods and conformance requirements for GSM 400, GSM 900 and DCS 1800, PCS 1900, MXM 850 and MXM 1900 Base Station Systems (BSS)s. These...
April 15, 2001
Digital cellular telecommunications system (Phase 2 & Phase 2+); Base Station System (BSS) equipment specification; Radio aspects (GSM 11.21 version 8.2.1 Release 1999)
The present document specifies the Radio Frequency (RF) test methods and conformance requirements for GSM 400, GSM 900 and DCS 1800, PCS 1900, GSM 850, MXM 850 and MXM 1900 Base Station Systems...
December 15, 2000
Digital cellular telecommunications system (Phase 2 & Phase 2+); Base Station System (BSS) equipment specification; Radio aspects (GSM 11.21 version 7.2.1 Release 1998)
The present document specifies the Radio Frequency (RF) test methods and conformance requirements for GSM 900 and DCS 1800 Base Station Systems (BSS)s. These have been derived from, and are...
July 15, 2000
Digital cellular telecommunications system (Phase 2 & Phase 2+); Base Station System (BSS) equipment specification; Radio aspects (GSM 11.21 version 7.1.1 Release 1998)
The present document specifies the Radio Frequency (RF) test methods and conformance requirements for GSM 900 and DCS 1800 Base Station Systems (BSS)s. These have been derived from, and are...
DS/EN 301087 V5.4.1
December 8, 1999
Digital cellular telecommunications system (Phase 2 &Phase 2+); Base Station System (BSS) equipment specification; Radio aspects (GSM 11.21 version 5.4.1)
This EN specifies the Radio Frequency (RF) test methods and conformance requirements for GSM 900 and DCS 1800 Base Station Systems (BSS)s. These have been derived from, and are consistent with, the...
July 8, 1999
Digital cellular telecommunications system (Phase 2 and Phase 2+); Base Station System (BSS) equipment specification; Radio aspects (GSM 11.21 version 5.3.1)
This EN specifies the Radio Frequency (RF) test methods and conformance requirements for GSM 900 and DCS 1800 Base Station Systems (BSS)s. These have been derived from, and are consistent with, the...
Advertisement