BSI - BS 3816
Specification for cast epoxide resin insulating material for electrical applications at power frequencies
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 18 November 1964 |
| Status: | inactive |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
One type of filled cast epoxide resin insulating material for use in equipment for generation, transmission and distribution of electrical power. Not applicable to current transformers or voltage transformers, or for use at radio frequencies.
Document History
February 28, 1989
Specification for Epoxy Resin Casting Systems Used for Electrical Insulating Applications at Power Frequencies
Performance requirements and composition of casting systems in equipment for generation, transmission and distribution of electrical power.
BS 3816
November 18, 1964
Specification for cast epoxide resin insulating material for electrical applications at power frequencies
One type of filled cast epoxide resin insulating material for use in equipment for generation, transmission and distribution of electrical power. Not applicable to current transformers or voltage...