TAPPI - T 496 SP

Specimen preparation for cross directional internal tearing resistance for paper, paperboard and related materials

inactive
Organization: TAPPI
Publication Date: 1 January 2013
Status: inactive
Page Count: 3
scope:

Scope and significance

This practice is used for the preparation of test specimens for the internal tearing resistance of paper, board, and related materials when a force is applied perpendicular to the machine direction. Materials whose structures are highly directional cannot be properly tested in their cross direction according to TAPPI T 414 "Internal Testing Resistance of Paper," because, as a rule, the tear turns toward the machine direction as it proceeds. Consequently, it is usually impossible to make a test tear of such a material truly in the cross direction. This practice has been devised to permit the tear to proceed as it will, but more or less limits the extent of the tear to the prescribed 43 mm.

For the sake of uniformity, this procedure may be used to determine the tearing resistance in the machine direction.

Document History

January 1, 2013
Specimen Preparation for Cross Directional Internal Tearing Resistance for Paper, Paperboard and Related Materials
This practice is used for the preparation of test specimens for the internal tearing resistance of paper, board, and related materials when a force is applied perpendicular to the machine direction....
January 1, 2013
Specimen preparation for cross directional internal tearing resistance for paper, paperboard and related materials
Scope and significance This practice is used for the preparation of test specimens for the internal tearing resistance of paper, board, and related materials when a force is applied perpendicular to...
T 496 SP
January 1, 2013
Specimen preparation for cross directional internal tearing resistance for paper, paperboard and related materials
Scope and significance This practice is used for the preparation of test specimens for the internal tearing resistance of paper, board, and related materials when a force is applied perpendicular to...
January 1, 2008
Specimen preparation for cross directional internal tearing resistance for paper, paperboard and related materials
A description is not available for this item.
January 1, 2003
Specimen Preparation for Cross Directional Internal Tearing Resistance for Paper, Paperboard and Related Materials
A description is not available for this item.
January 1, 1999
Specimen Preparation for Cross Directional Internal Tearing Resistance for Paper, Paperboard and Related Materials
A description is not available for this item.
Advertisement