BSI - BS 4295

Specification for capacitor tissue paper

inactive
Buy Now
Organization: BSI
Publication Date: 18 March 1968
Status: inactive
ICS Code (Paper and board insulating materials): 29.035.10
scope:

Kraft and rag types of capacitor tissue paper up to 25 micrometres in thickness and density from less than 0.8 g/cm3 to 1.2 g/cm3 for use as capacitor dielectric. Thickness, condition of rolls, core, marking, packaging, substance and apparent density, electric strength at 90°C, tensile strength, mineral ash, conductivity of aqueous extract, conductivity of organic extract, chloride content, sulphate content, freedom from conducting paths, stain test. Methods of test in appendices.

Document History

BS 4295
March 18, 1968
Specification for capacitor tissue paper
Kraft and rag types of capacitor tissue paper up to 25 micrometres in thickness and density from less than 0.8 g/cm3 to 1.2 g/cm3 for use as capacitor dielectric. Thickness, condition of rolls, core,...

References

Advertisement