BSI - BS 2818-1

Ballasts for tubular fluorescent lamps. Specification for ballasts for use internationally

inactive
Organization: BSI
Publication Date: 31 December 1980
Status: inactive
scope:

Specifies the general thermal, mechanical and electrical requirements which tubular fluorescent lamp ballasts, other than resistance types, are required to meet when used on a.c. supplies up to 250 V at 50 Hz or 60 Hz.

Document History

December 31, 1985
Ballasts for Tubular Fluorescent Lamps - Part 1: Specification for Ballasts for Use Internationally
General thermal, mechanical and electrical requirements for ballasts, excluding resistance types, for use on a.c. supplies up to 250 V at 50 Hz or 60 Hz.
BS 2818-1
December 31, 1980
Ballasts for tubular fluorescent lamps. Specification for ballasts for use internationally
Specifies the general thermal, mechanical and electrical requirements which tubular fluorescent lamp ballasts, other than resistance types, are required to meet when used on a.c. supplies up to 250 V...
Advertisement