JSA - JIS K 0105

Methods for determination of fluorine compounds in flue gas

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 February 2012
Status: active
Page Count: 43
ICS Code (Chemical analysis): 71.040.40
ICS Code (Stationary source emissions): 13.040.40
scope:

This Standard specifies the methods for determination of gaseous inorganic fluorine compounds in flue gas as fluoride ions and calculation of hydrogen fluoride concentration. In this Standard, the flue gas means the gas exhausted from flue, chimney, duct, etc. (hereafter referred to as "duct") in combustion of wastes, smelting process of aluminium, manufacturing process of chemical fertilizer, manufacturing process of glass, etc. The gaseous inorganic fluorine compounds are those passing through the filter having not less than 99.5 % in collection efficiency of particles of 0.3 ~m. The fluoride ion is the designation of F-.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 15713: 2006 Stationary source emissions-Sampling and determination of gaseous fluoride content (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS K 0105
February 20, 2012
Methods for determination of fluorine compounds in flue gas
This Standard specifies the methods for determination of gaseous inorganic fluorine compounds in flue gas as fluoride ions and calculation of hydrogen fluoride concentration. In this Standard, the...
March 1, 1999
Methods for Determination of Fluorine Compounds in Flue Gas
A description is not available for this item.
March 20, 1998
Methods for Determination of Fluorine Compounds in Flue Gas
A description is not available for this item.
January 1, 1982
Methods for Determination of Fluorine Compounds in Exhaust Gas
A description is not available for this item.

References

Advertisement