JSA - JIS C 0617-2

Graphical symbols for diagrams - Part 2: Symbol elements, qualifying symbols and other symbols having general application

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 January 2011
Status: active
Page Count: 187
ICS Code (Graphical symbols for use on electrical and electronics engineering drawings, diagrams, charts and in relevant technical product documentation): 01.080.40
ICS Code (Electrical engineering in general): 29.020
scope:

This Standard specifies the symbol elements, qualifying symbols and other symbols having general application, out of graphical symbols for diagrams.

NOTE 1 This Standard is constituted of the conventional graphical symbol numbers from 02-01-01 to 02-17-09 of IEC 60617. Annex A is provided for information.

NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

IEC 60617 Graphical symbols for diagrams (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS C 0617-2
January 20, 2011
Graphical symbols for diagrams - Part 2: Symbol elements, qualifying symbols and other symbols having general application
This Standard specifies the symbol elements, qualifying symbols and other symbols having general application, out of graphical symbols for diagrams. NOTE 1 This Standard is constituted of the...
April 1, 2005
Graphical symbols for diagrams - Part 2: Symbol elements, qualifying symbols and other symbols having general application
A description is not available for this item.
November 20, 1997
Graphical symbols for diagrams - Part 2: Symbol elements, qualifying symbols and other symbols having general application
A description is not available for this item.

References

Advertisement