JSA - JIS C 2116
Methods of test for electrical insulating materials based on mica
| Organization: | JSA |
| Publication Date: | 20 July 2011 |
| Status: | active |
| Page Count: | 51 |
| ICS Code (Mica based materials): | 29.035.50 |
| ICS Code (Non-metalliferous minerals): | 73.080 |
scope:
This Standard applies to methods of test for electrical insulating materials based on mica.
In this Standard, where test requirements are given for both method A and method B in parallel, either of the methods shall be selected to be applied.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
IEC 60371-2 :2004 Specification for insulating materials based on mica-Part 2: Methods of test (MOD)
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History